Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Mfr Vishay Beyschlag/Draloric/BC Components
Package Bulk
Resistance in Ohms @ 25°C 4.7k
Resistance Tolerance ±3%
B Value Tolerance ±0.75%
B25/85 3977K
Temperature Range - Operating -40°C ~ 125°C
Power - Max 500 mW
Length - Lead Wire 0.59" (15.00mm)
Mounting Type Through Hole
Package / Case Bead
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names BC2313,2381 640 66472,238164066472
Standard Package 500
Win Source Part Number 1019694-NTCLE100E3472HB0
Ultra Librarian 3D Model Ultra Librarian NTCLE100E3472HB0 CAD Model

Description

The Vishay Beyschlag/Draloric/BC Components NTCLE100E3472HB0 temperature sensor is a high-quality product that is designed to meet the needs of various electronic applications.

  • Resistance @ 25°C: 4.7k ohms
  • Resistance Tolerance: ±3%
  • B25/85 Value: 3977K
  • Temperature Range: -40°C to 125°C
  • Mounting Type: Through Hole
  • Package/Case: Bead
  • Power: 500mW
  • Category: Temperature Sensors, Transducers
  • ECCN: EAR99

You May Also Be Interested in

Murata Electronics North America
THERMISTOR NTC 10KOHM 3380K BEAD
Lowest to $0.8150
ECAD model for NXRT15XH103FA5B040
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3612K BEAD / NTC Thermistor 10k Bead, Glass
Need more? Email Us
ECAD model for B57551G1103G005
Murata Electronics North America
THERMISTOR NTC / NTC Thermistor 10k 0402 (1005 Metric)
Lowest to $0.0334
ECAD model for NCU15XH103F6SRC
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3590K 0805 / NTC Thermistor 10k 0805 (2012 Metric)
Need more? Email Us
ECAD model for B57401V2103H062
Vishay
THERMISTOR NTC 10KOHM 3960K DISC / NTC Thermistor 10k Disc on Flex Cable
Lowest to $3.4887
ECAD model for NTCAFLEX05103HH
EPCOS (TDK)
THERMISTOR NTC 3KOHM 3988K BEAD
Need more? Email Us
ECAD model for B57867S0302H140
Semitec USA Corp
NTC THERMISTORS 10KOHM 1% SHAPE / NTC Thermistor 10k Bead
Lowest to $0.5216
ECAD model for 103AT-4-70261
Vishay
THERM NTC 2.2KOHM 3600K 0805 / NTC Thermistor 2.2k 0805 (2012 Metric)
Lowest to $0.5604
ECAD model for NTCS0805E3222JMT
Murata Electronics North America
THERMISTOR NTC 470OHM 3650K 0603 / lead is not contained in the product
Lowest to $0.4849
ECAD model for NCP18XQ471J03RB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention