Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC2200
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity CANbus, EBI/EMI, I²C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-TFBGA
Supplier Device Package 144-TFBGA (12x12)
Base Product Number LPC2292
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 621463-LPC2292FET144/01
Ultra Librarian 3D Model Ultra Librarian LPC2292FET144/01 CAD Model

Description

The NXP LPC2292FET144/01 is a high-performance, 32-bit microcontroller that is part of the LPC2200 family, designed to offer a balance of power, efficiency, and versatility for a wide range of embedded applications. With its ARM7TDMI-S core, this microcontroller is an ideal choice for industrial control, medical systems, automotive, and other embedded systems that require reliable performance in a compact package.

Key Features:

  • Core: ARM7TDMI-S processor, running at up to 60 MHz, provides the computational power necessary for complex algorithms and real-time processing.
  • Memory: Equipped with 256 KB of on-chip flash memory for program storage and 16 KB of static RAM for data handling, ensuring quick access to instructions and efficient operation.
  • Digital Peripherals: Includes multiple 32-bit timers, an advanced PWM unit for motor control, and up to 47 GPIO pins for versatile connectivity and control options.
  • Communication Interfaces: Comes with a range of serial communication options including two UARTs, two I2C-bus interfaces, and two SPI/SSP interfaces, making it easy to connect to other devices and peripherals.
  • Package: Available in a compact 144-pin LQFP package (FET144), optimizing board space without compromising on functionality.
  • Power Management: Features multiple power-saving modes, including Idle and Power-down modes, which help to reduce power consumption and extend battery life in portable applications.
  • System Control: System control block for clock distribution, power control, and peripheral configuration, streamlining system management tasks.
  • Analog Features: Includes a 10-bit A/D converter with 8 channels, enabling the microcontroller to interface with analog sensors and devices.
  • Debugging and Emulation: On-chip debug support via JTAG and serial wire debug ports, facilitating development and troubleshooting.

Applications:

The LPC2292FET144/01 microcontroller is designed to meet the demands of various applications, including but not limited to:

  • Industrial Automation
  • Motor Control Systems
  • Medical Instrumentation
  • Automotive Electronics
  • Security Systems
  • Networking and Communication Devices

With its robust feature set and flexible I/O options, the NXP LPC2292FET144/01 is a versatile microcontroller solution that can adapt to the unique requirements of your next embedded design project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention