Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Active
Applications System Basis Chip
Interface CAN, LIN
Voltage - Supply 5.5V ~ 28V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SSOP-EP
Mounting Type Surface Mount
Base Product Number MCZ33903
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884436-MCZ33903DP5EK
Ultra Librarian 3D Model Ultra Librarian MCZ33903DP5EK CAD Model

Description

The MCZ33903DP5EK is a sophisticated System Basis Chip (SBC) designed by NXP Semiconductors, offering an array of features to enhance the functionality and reliability of automotive electronic control units (ECUs). This product is part of the 33903 series and is specifically engineered to meet the rigorous demands of the automotive industry, providing a robust interface between a microcontroller and the physical communication bus.

Key Features

  • Integrated CAN Interface: The device includes a high-speed CAN transceiver that conforms to the ISO11898 standard, ensuring reliable communication within the vehicle network.
  • Enhanced Power Management: With a built-in voltage regulator, the MCZ33903DP5EK supplies a stable power source to the microcontroller and other peripherals, supporting various wake-up scenarios and power-saving modes.
  • Multiple Diagnostic and Control Functions: It features fail-safe outputs, watchdog functionality, and a reset output signal for the microcontroller, enhancing system safety and monitoring.
  • Robust Design: The device is designed to withstand the harsh conditions of automotive environments, including transients, and it is AEC-Q100 qualified for automotive applications.

Applications

As a versatile component, the MCZ33903DP5EK is suitable for a wide range of applications within the automotive sector, including:

  • Body Control Modules
  • Gateway Modules
  • Steering Wheel Modules
  • Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)

Technical Specifications

The MCZ33903DP5EK operates over a broad temperature range and boasts the following technical specifications:

  • 5V Operating Voltage
  • High-Speed CAN Transceiver (up to 1 Mbps)
  • Low-Quiescent Current
  • Multiple Power Modes (Sleep, Stop, and Normal)

Development Support

For development and evaluation purposes, the MCZ33903DP5EK is supported by an evaluation kit that allows designers to fully explore the capabilities of this SBC. The evaluation kit includes software tools and documentation to facilitate rapid development and integration into automotive systems.

This product is a testament to NXP's commitment to providing advanced solutions for the automotive industry, addressing the need for high-performance, reliable, and cost-effective components.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 32TQFN / Data Transport Interface 32-TQFN (5x5)
Lowest to $10.0472
ECAD model for MAX3840ETJ+
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Lowest to $12.2975
ECAD model for MCZ33905DS5EK
Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR
Monolithic Power Systems Inc.
Lowest to $0.7321
ECAD model for MP1251DS
Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Need more? Email Us
ECAD model for TLK4201EARGTT
Freescale Semiconductor - NXP
IC SWITCH DETECT SPI 32-SOIC
Lowest to $6.9425
ECAD model for MC33972ATEW
Maxim Integrated
IC INTERFACE SPECIALIZED 8TDFN / USB Charger Emulation Interface 8-TDFN-EP (2x2)
Lowest to $2.0607
ECAD model for MAX14617ETA+T
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Lowest to $28.2315
ECAD model for MAX1740EUB+
Diodes Incorporated
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Lowest to $7.3864
ECAD model for PI3VDP1430ZBEX

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention