EN
  • EN
  • DE

TLK4201EARGTT

Part No TLK4201EARGTT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 33 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 525799-TLK4201EARGTT
Ultra Librarian 3D Model Ultra Librarian TLK4201EARGTT CAD Model

Description

The TLK4201EARGTT is a high-speed, fully-integrated serializer/deserializer (SerDes) transceiver from Texas Instruments, designed to meet the rigorous demands of high-speed data communication systems. This versatile component is an ideal solution for applications such as backplane interconnects, base station infrastructure, and high-speed data processing equipment.

Key Features

  • High Data Rate: Capable of operating at data rates from 600 Mbps to 10.3125 Gbps, the TLK4201EARGTT provides the flexibility needed for a wide range of high-speed data transmission applications.
  • Integration: With an integrated clock and data recovery (CDR) circuit, the transceiver ensures reliable data synchronization without the need for an external CDR, reducing system complexity and component count.
  • Programmable Equalization: To combat signal degradation over long distances or through non-ideal media, the device includes programmable equalization settings, enhancing signal integrity and extending the reach of data transmissions.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK4201EARGTT maintains low power consumption across its operational range, making it suitable for power-sensitive applications.
  • Hot-Plug Protection: The transceiver is equipped with hot-plug protection to prevent damage during insertion or removal of cards in live systems, ensuring greater reliability and longevity of the product.

Applications

  • Telecommunications equipment
  • Data center networking gear
  • High-speed data acquisition systems
  • Industrial control and automation

Product Specifications

The TLK4201EARGTT is packaged in a compact 64-VQFN (RGT) form factor, making it suitable for space-constrained applications. It operates over a wide temperature range and is compliant with multiple industry standards, ensuring interoperability and ease of integration into existing systems.

Quality and Support

Texas Instruments is known for its commitment to quality and reliability, and the TLK4201EARGTT is no exception. Customers can expect comprehensive technical support and resources, including datasheets, reference designs, and application notes to facilitate product implementation.

You May Also Be Interested in

Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess