EN
  • EN
  • DE

SN65HVD22PG4

Part No SN65HVD22PG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC Txrx RS485 Ext Mode 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094754-SN65HVD22PG4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN65HVD22PG4 CAD Model

Description

The SN65HVD22PG4 is a robust, 3.3-V differential transceiver from Texas Instruments, designed for bidirectional data communication on multipoint bus transmission lines. It is part of the industry-standard SN65HVD2x family, which is widely recognized for its reliability and performance in demanding applications.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD22PG4 features an impressive Electrostatic Discharge (ESD) protection level of up to 15 kV on the bus pins, ensuring resilience in harsh environments.
  • Low Power Consumption: This device operates with a very low standby current, making it an excellent choice for power-sensitive applications.
  • Wide Common-Mode Range: The transceiver supports a common-mode voltage range from -7V to 12V, which provides flexibility and reliability in systems with ground potential differences.
  • High Data Rates: It can achieve data rates up to 200 kbps, enabling efficient communication for a variety of network protocols and topologies.

Applications

The SN65HVD22PG4 is ideal for industrial applications where long-distance data transmission is required. It is commonly used in:

  • Factory automation and process control
  • Building automation
  • Networked security systems
  • Instrumentation and diagnostic equipment

Quality and Reliability

Constructed with Texas Instruments' commitment to quality, the SN65HVD22PG4 ensures high reliability. It is designed to operate over the industrial temperature range of -40°C to 85°C, making it suitable for use in extreme conditions. Additionally, it comes in a DB package, which is a small, surface-mount, SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications.

Easy Integration

Integrating the SN65HVD22PG4 into your design is straightforward, thanks to its industry-standard footprint and compatibility with existing 3.3-V RS-485 designs. Its pinout matches that of similar devices, which allows for easy upgrades or replacements without significant redesign.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess