EN
  • EN
  • DE

MAX3890ECB+TD

Part No MAX3890ECB+TD
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC 16:1 SERIALIZER 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 2.5Gbps
Input Type LVDS
Output Type PECL
Number of Inputs 16
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 105660-MAX3890ECB+TD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3890ECB+TD CAD Model

Description

Maxim Integrated MAX3890ECB+TD Product Overview

The MAX3890ECB+TD from Maxim Integrated is a high-performance, 10.7Gbps 16:1 serializer integrated circuit (IC) designed for applications that demand high-speed data transmission. This device is particularly suitable for networking and telecommunication systems where bandwidth and signal integrity are critical. The MAX3890ECB+TD is engineered to serialize 16 parallel data inputs into a single high-speed serial output, streamlining the design of high-speed communication links.

One of the key features of the MAX3890ECB+TD is its support for data rates up to 10.7Gbps, enabling it to handle the demands of next-generation high-speed interfaces. This makes the device ideal for use in systems such as SONET/SDH, Ethernet, Fiber Channel, and other high-speed data communication protocols.

The MAX3890ECB+TD offers a differential PECL data interface for the high-speed output, providing robust signal integrity and minimizing signal degradation over long distances. The parallel inputs are LVCMOS/LVTTL compatible, allowing for easy integration with a wide range of digital systems and logic levels. Additionally, the IC features an on-chip PLL (Phase-Locked Loop) that multiplies the input clock to the desired output data rate, simplifying the design of clock management systems.

This serializer IC also includes a loss of signal (LOS) detection feature, which provides a flag indicating when the input data signal is absent or below a certain threshold. This is particularly useful for fault detection and system monitoring. Furthermore, the MAX3890ECB+TD has programmable output amplitude and pre-emphasis, allowing designers to optimize the signal characteristics for specific transmission lines and backplane environments.

Encased in a compact 64-TQFP-EP (Thin Quad Flat Pack with Exposed Pad) package, the MAX3890ECB+TD is designed for surface-mount technology (SMT), offering a space-saving solution for densely packed circuit boards. Its exposed pad assists with thermal management, ensuring reliable operation even under high-speed conditions.

With its combination of high data rate capability, signal integrity features, and ease of integration, the MAX3890ECB+TD from Maxim Integrated is a powerful choice for designers looking to implement high-speed serial data links in their products.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Analog Devices Inc.
ADI
Lowest to $26.4642
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess