EN
  • EN
  • DE

VSC7552TSN-V/5CC

Part No VSC7552TSN-V/5CC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description 128G ENTERPRISE ETHERNET SWITCH  /  Telecom IC Ethernet Switch 888-FCBGA (25x25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Series VeriTime™
Package Tray
Function Ethernet Switch
Interface Ethernet
Number of Circuits 57
Mounting SMD (SMT)
Package / Case 888-BGA, FCBGA
Supplier Device Package 888-FCBGA (25x25)
MSL Level 4 (72 Hours)
ECCN 5A991C
HTSUS 8542.39.0001
Other Names 150-VSC7552TSN-V/5CC
Standard Package 40
Win Source Part Number 1118782-VSC7552TSN-V/5CC
Ultra Librarian 3D Model Ultra Librarian VSC7552TSN-V/5CC CAD Model

Description

Microchip Technology's VSC7552TSN-V/5CC: A Comprehensive Networking Solution

The VSC7552TSN-V/5CC from Microchip Technology is a high-performance, feature-rich networking solution designed to cater to the demanding requirements of modern data communication systems. This advanced device is part of Microchip's extensive product line of Ethernet switches that integrate seamlessly into industrial, automotive, and commercial applications, ensuring robust and reliable network connectivity.

The VSC7552TSN-V/5CC is built to support Time-Sensitive Networking (TSN) standards, which are crucial for real-time industrial control and automation systems. TSN enables deterministic communication on standard Ethernet, a feature that is essential for synchronized networking across various devices and applications. By incorporating TSN, this product ensures that time-critical data is transmitted and received with minimal latency and high precision.

Key Features of the VSC7552TSN-V/5CC:

  • Advanced TSN Capabilities: With support for IEEE 802.1 TSN standards, the VSC7552TSN-V/5CC facilitates synchronized and low-latency packet delivery, making it ideal for industrial automation and control systems.
  • High Port Density: The device offers a scalable solution with multiple high-speed Ethernet ports, providing ample connectivity options for complex network topologies.
  • Energy Efficiency: Energy-efficient Ethernet (EEE) compliance ensures that the VSC7552TSN-V/5CC conserves power without compromising on performance, contributing to a greener and cost-effective network infrastructure.
  • Robust Security: A suite of security features, including MACsec encryption, protects against unauthorized access and ensures data integrity across the network.
  • Quality of Service (QoS): Enhanced QoS features allow for prioritization of network traffic, ensuring that critical applications receive the bandwidth and resources they need to function optimally.
  • Easy Management: The device includes comprehensive management interfaces, such as SNMP, RMON, and a web-based GUI, for simplified network configuration and monitoring.

The VSC7552TSN-V/5CC is designed with versatility in mind, supporting both copper and fiber media interfaces, which makes it adaptable to a wide range of deployment scenarios. Its robust management capabilities and advanced feature set make it an excellent choice for network engineers looking to deploy a future-proof network that can handle the evolving demands of industry 4.0 and beyond.

With Microchip Technology's commitment to quality and reliability, the VSC7552TSN-V/5CC represents a smart investment for businesses aiming to enhance their network infrastructure with cutting-edge technology that delivers both performance and peace of mind.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess