The PCA9545ABS,118 is a high-quality, 4-channel I2C-bus switch with interrupt logic, produced by NXP Semiconductors. This integrated circuit (IC) allows for the connection of up to four separate I2C-bus slave devices to a single I2C-bus master, effectively expanding the capabilities of systems with limited I2C-bus connections. It is particularly useful in applications where multiple I2C devices with the same address need to be connected to a single I2C-bus.
Key Features
- Channel Selection: Through an I2C-bus interface, it enables the selection of any combination of the four I2C-bus channels.
- Interrupt Function: Each channel has an interrupt input which can be monitored via the interrupt output, simplifying the design of systems that require attention flags from slave devices.
- Low Standby Current: The PCA9545ABS,118 is optimized for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
- Wide Operating Voltage: This device supports a wide range of supply voltages from 2.3V to 5.5V, accommodating various system design requirements.
- High Noise Immunity: Incorporates noise filter circuits on the I2C-bus, enhancing performance in electrically noisy environments.
Applications
The PCA9545ABS,118 is versatile and can be used in a multitude of applications, including but not limited to:
- Server systems and data centers, where multiple I2C devices are common.
- Industrial control systems requiring robust I2C-bus communications.
- Consumer electronics where multiple sensors or input devices need to be managed.
- Telecommunication systems for managing various I2C-bus based modules.
Product Specifications
Parameter
Value
Manufacturer
NXP Semiconductors
Part Number
PCA9545ABS,118
Channels
4
Supply Voltage
2.3V to 5.5V
Package
20-Pin TSSOP
With its robust design, the PCA9545ABS,118 from NXP Semiconductors stands out as a reliable solution for complex I2C-bus systems requiring flexible channel management and interrupt handling capabilities.