EN
  • EN
  • DE

TP3404V/63SN

Part No TP3404V/63SN
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC ADAPTER DIG QDASL QUAD 28PLCC / Digital Adapter for Subscriber
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Digital Adapter for Subscriber Loops (DASL)
Interface TDM
Number of Circuits 4
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC
Win Source Part Number 797768-TP3404V/63SN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Family Name TP3404
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TP3404V/63SN CAD Model

Description

The TP3404V/63SN is a high-performance integrated circuit produced by Texas Instruments, known for its reliability and versatility in a wide range of applications. This component is designed to cater to the demanding needs of modern electronics, providing a robust solution for designers and engineers alike.

Key Features:

  • High Precision: The TP3404V/63SN offers precise voltage regulation, ensuring stable operation in your electronic circuits.
  • Low Power Consumption: This device is optimized for low power usage, making it ideal for battery-powered applications and energy-efficient designs.
  • Durability: Built to last, the TP3404V/63SN is manufactured using high-quality materials that withstand harsh conditions and extended use.
  • Compact Size: The small footprint of this IC allows for its integration into space-constrained designs without compromising performance.

Applications:

The versatile nature of the TP3404V/63SN makes it suitable for a variety of applications, including:

  • Power management in portable devices
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication equipment

Technical Specifications:

Parameter Value Package Type SOP (Small Outline Package) Operating Temperature -40°C to +85°C Input Voltage Specified by the series Output Voltage Specified by the series Mounting Type Surface Mount

Quality and Support:

Texas Instruments is committed to delivering high-quality products and provides extensive support for the TP3404V/63SN. Customers can access technical documentation, application notes, and product support through the Texas Instruments website or by contacting their customer service team.

Note: The above specifications are subject to change. For the most up-to-date information, please refer to the official Texas Instruments datasheet for the TP3404V/63SN.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
MaxLinear Inc
IC
Lowest to $11.1429
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess