EN
  • EN
  • DE

MAX35102ETJ+

Part No MAX35102ETJ+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC TIME-TO-DIGITAL CNVTR 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Time to Flight to Digital Converter
Input Type Logic
Output Type CMOS
Current - Supply 1 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-STQFN (4x4)
Base Product Number MAX35102
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881607-MAX35102ETJ+
Ultra Librarian 3D Model Ultra Librarian MAX35102ETJ+ CAD Model

Description

Maxim Integrated MAX35102ETJ+ Time-to-Digital Converter

The MAX35102ETJ+ is a sophisticated time-to-digital converter designed by Maxim Integrated, tailored specifically for high-precision flow metering applications. This integrated circuit is engineered to deliver exceptional performance in measuring time intervals with extreme accuracy, making it an ideal solution for applications such as heat/cooling metering, gas and water meters, and other types of flow measurement devices.

At the heart of the MAX35102ETJ+ lies its ability to provide precise time measurements between the pulses generated by the flow meters. It operates by employing a patented stop-watch method that ensures highly accurate time interval measurements, which is crucial for determining the flow rate with precision. The device is designed to work with transducers that emit and receive ultrasonic pulses, converting the time it takes for these pulses to travel through a fluid into a digital reading that corresponds to the flow rate.

The MAX35102ETJ+ comes in a compact 32-pin TQFN package, making it suitable for space-constrained applications. It boasts an operating temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The device also features an internal oscillator that reduces the need for external components, thereby simplifying the design and reducing the overall cost of the system.

One of the key advantages of the MAX35102ETJ+ is its low power consumption. It is designed for battery-operated devices, with power-saving modes that extend the life of the battery, making it an excellent choice for metering applications that require long-term, maintenance-free operation. Additionally, it includes a serial peripheral interface (SPI) for communication with microcontrollers, allowing for easy integration into existing systems.

Overall, the MAX35102ETJ+ from Maxim Integrated is a highly reliable and accurate time-to-digital converter that brings efficiency and precision to flow metering applications. Its robust feature set and ease of integration make it a top choice for engineers and designers looking to enhance the performance of their metering solutions.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess