EN
  • EN
  • DE

MCZ33905DS5EK

Part No MCZ33905DS5EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Active
Applications System Basis Chip
Interface CAN, LIN
Voltage - Supply 5.5V ~ 28V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Type Surface Mount
Base Product Number MCZ33905
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884441-MCZ33905DS5EK
Ultra Librarian 3D Model Ultra Librarian MCZ33905DS5EK CAD Model

Description

Product Overview: MCZ33905DS5EK from NXP

The MCZ33905DS5EK is a System Basis Chip (SBC) designed by NXP Semiconductors, offering an integrated solution for automotive applications requiring high reliability and performance. This advanced product combines multiple features to support various automotive electronic control units (ECUs), particularly focusing on the increasing demands for in-vehicle network management and power supply regulation.

Key Features

  • High-Speed CAN Interface: The device incorporates a high-speed Controller Area Network (CAN) transceiver that conforms to the ISO 11898 standard, ensuring robust communication in automotive environments.
  • Multiple Power Modes: It supports various power modes including a low-power standby mode with wake-up capability, which is essential for reducing the vehicle's energy consumption when not in operation.
  • Voltage Regulator: An integrated voltage regulator with various output options provides stable power supply to the connected microcontroller and other peripherals within the ECU.
  • Fail-Safe Features: MCZ33905DS5EK includes fail-safe features such as a watchdog timer, thermal shutdown, and voltage monitoring to ensure system integrity and protection against fault conditions.

Applications

Due to its robust design and comprehensive feature set, the MCZ33905DS5EK is ideal for a wide range of automotive applications, including:

  • Body Control Modules
  • Gateways and Network Interfaces
  • Powertrain and Engine Management Systems
  • Chassis and Safety Systems

Development Support

The MCZ33905DS5EK is supported by a comprehensive evaluation kit that assists designers in the rapid development of automotive applications. The evaluation kit includes software tools, documentation, and hardware necessary to expedite the design process, allowing for a smoother transition from concept to production.

Conclusion

With its integration of a high-speed CAN interface, power management capabilities, and safety features, the MCZ33905DS5EK from NXP is a highly reliable and efficient solution for modern automotive ECU designs. It provides designers with a versatile and robust platform to develop sophisticated automotive systems that meet stringent industry standards.

You May Also Be Interested in

Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9338 $59.6690
11+ $9.7919 $107.7109
16+ $9.4859 $151.7744
22+ $9.1799 $201.9578
29+ $8.8739 $257.3431
38+ $7.9559 $302.3242
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess