EN
  • EN
  • DE

MAX3762EEP+T

Part No MAX3762EEP+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 20QSOP / Limiting Amplifier IC Optical Networks 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number MAX3762
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211182-MAX3762EEP+T
Ultra Librarian 3D Model Ultra Librarian MAX3762EEP+T CAD Model

Description

Overview of Maxim Integrated's MAX3762EEP+T

The MAX3762EEP+T is a high-performance, low-power transimpedance amplifier (TIA) designed by Maxim Integrated. This advanced component is specifically engineered to offer an optimal solution for fiber optic receivers and a variety of other high-speed data communication applications. The MAX3762EEP+T is part of Maxim's family of integrated circuits that are recognized for their reliability, precision, and efficiency.

Key Features

  • High Bandwidth: The MAX3762EEP+T provides a wide bandwidth, which is essential for high-speed signal processing in data communication systems. This allows for rapid data transfer rates, making it suitable for applications requiring fast and reliable data transmission.
  • Low Power Consumption: Maxim Integrated has designed this TIA to be energy-efficient, ensuring that it maintains low power dissipation. This feature is particularly beneficial in systems where power conservation is crucial.
  • Adjustable Gain: The device offers an adjustable gain setting, enabling users to fine-tune the amplification to match specific system requirements. This flexibility ensures optimal performance across various operating conditions.
  • Single +3.3V Supply Operation: The MAX3762EEP+T operates on a single +3.3V power supply, simplifying power management in complex systems and contributing to its low power consumption.
  • Automatic Gain Control (AGC): With AGC, the TIA can maintain a consistent output amplitude despite input power fluctuations. This results in a stable performance and improved signal integrity.

Applications

The MAX3762EEP+T is ideal for a range of high-speed data communication applications, including:

  • Fiber Optic Receivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fibre Channel
  • Other Optical Networking Applications

Product Specifications

The MAX3762EEP+T is available in a 20-pin QSOP package, ensuring compactness and ease of integration into system designs. It features a typical transimpedance gain of 4900 V/A and operates over the extended temperature range of -40°C to +85°C, making it suitable for various environmental conditions.

Maxim Integrated's commitment to quality and performance is evident in the MAX3762EEP+T, making it a reliable choice for designers looking to enhance their high-speed communication systems.

You May Also Be Interested in

MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3680 $58.5760
17+ $6.8653 $116.7101
27+ $6.6516 $179.5932
36+ $6.4368 $231.7248
47+ $6.2220 $292.4340
63+ $5.5787 $351.4581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess