The MAX3840ETJ+ is a high-performance, 2.5Gbps, 4 x 4 crosspoint switch from Maxim Integrated, designed to deliver exceptional signal integrity and flexibility for advanced data communication systems. This device is ideal for applications requiring routing of high-speed differential signals, such as backplane interconnects, base station development, and networking equipment.
Key Features
- High-Speed Performance: The MAX3840ETJ+ operates at speeds up to 2.5Gbps, making it suitable for a variety of high-speed data transmission applications.
- Low Jitter: Engineered to maintain signal integrity, it introduces minimal jitter, ensuring reliable and accurate data transfer.
- Flexible Crosspoint Switching: The 4 x 4 crosspoint matrix allows for versatile switching configurations, providing the ability to route any input to any output.
- Programmable Output Preemphasis and Input Equalization: These features optimize performance over various transmission media by compensating for signal loss.
- Low Power Consumption: The device is designed for energy efficiency, which is crucial for minimizing thermal footprint and operational costs.
- Hot-Swappable: Inputs and outputs are hot-swappable, enabling maintenance or upgrades without powering down the system.
- Compact Package: Housed in a 32-pin TQFN package, the MAX3840ETJ+ saves valuable board space.
Applications
- Data Centers and Enterprise Networking
- Telecommunications Equipment
- High-Speed Backplane Interconnects
- Storage Area Networks
- Base Station Infrastructure
Technical Specifications
Parameter
Value
Data Rate
Up to 2.5Gbps
Supply Voltage
3.3V ±10%
Operating Temperature
-40°C to +85°C
Package Type
32-pin TQFN
With its robust design and comprehensive feature set, the MAX3840ETJ+ from Maxim Integrated is a top choice for designers seeking a reliable solution for their high-speed switching requirements.