EN
  • EN
  • DE

MAX1740EUB+

Part No MAX1740EUB+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Active
Applications Smart Card
Interface MICROWIRE™, QSPI™, Serial, SPI™
Voltage - Supply 1.43V ~ 5.5V, 2.25V ~ 5.5V
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Mounting Type Surface Mount
Base Product Number MAX1740
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482478-MAX1740EUB+
Ultra Librarian 3D Model Ultra Librarian MAX1740EUB+ CAD Model

Description

Maxim Integrated's MAX1740EUB+ Overview

The MAX1740EUB+ is a high-efficiency, low-noise, step-up DC-DC converter from Maxim Integrated, designed to meet the demanding requirements of portable and compact electronic devices. This power management integrated circuit (PMIC) is capable of delivering a stable and regulated voltage supply, ensuring the reliable operation of your device's critical components.

Key Features

  • High Efficiency: The MAX1740EUB+ boasts a high conversion efficiency, which is essential for maximizing battery life in portable applications.
  • Adjustable Output Voltage: It features an adjustable output voltage range, which allows for versatile usage across various applications that require different voltage levels.
  • Low Quiescent Current: Its low quiescent current helps minimize power consumption when in standby mode, further extending battery life.
  • Small Form Factor: The device comes in a compact, 10-pin µMAX package, making it an ideal choice for space-constrained applications.
  • Integrated Features: The MAX1740EUB+ includes an internal MOSFET switch, which reduces the need for external components and simplifies circuit design.

Applications

The versatile nature of the MAX1740EUB+ makes it suitable for a wide range of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • Battery-Powered Equipment
  • Wireless Peripherals
  • Personal Digital Assistants (PDAs)

Technical Specifications

The MAX1740EUB+ operates over a wide input voltage range from 0.7V to 5.5V, making it compatible with various battery chemistries and configurations. The output voltage is adjustable via external resistors, providing design flexibility. Its high switching frequency allows for the use of small, low-profile inductors and capacitors, reducing the overall solution size.

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX1740EUB+ is built to meet the stringent requirements of modern electronic devices, ensuring stable performance over its operational lifespan. It also includes built-in thermal protection and current-limiting features to safeguard against over-temperature and over-current conditions.

With its combination of efficiency, versatility, and compact size, the MAX1740EUB+ from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2067 $75.6201
6+ $20.6826 $124.0956
9+ $20.0358 $180.3222
12+ $19.3901 $232.6812
16+ $18.7433 $299.8928
21+ $16.8041 $352.8861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess