EN
  • EN
  • DE

MAX1759EUB

Part No MAX1759EUB
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHRG PUMP ADJ/3.3V 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charge Pump Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 100mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-uMAX/uSOP
Family Name MAX1759
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881212-MAX1759EUB
Ultra Librarian 3D Model Ultra Librarian MAX1759EUB CAD Model

Description

Maxim Integrated's MAX1759EUB: High-Efficiency, Step-Up DC-DC Converter

The MAX1759EUB from Maxim Integrated is a compact, high-efficiency, step-up DC-DC converter specifically designed to deliver a stable and regulated power supply. This versatile component is ideal for portable devices, as it can operate from a single lithium-ion (Li+) cell, multiple alkaline/NiMH cells, or other power sources with a voltage range from 0.7V to 5.5V.

With its ability to provide an adjustable output voltage from 2.7V to 5.5V, the MAX1759EUB is a perfect choice for applications requiring a fixed 3.3V, 5V, or other intermediate voltages. This flexibility, combined with a high 94% efficiency rating, makes it an excellent option for battery-powered devices where maximizing battery life is crucial.

The MAX1759EUB comes in a tiny, space-saving 10-pin µMAX package, which is highly beneficial for space-constrained applications. Its small form factor does not compromise its performance; the device boasts a 1.5A switch current limit, providing ample power for a variety of uses. Additionally, it features a low quiescent current of only 110µA (typical), further enhancing its battery life efficiency.

One of the key features of the MAX1759EUB is its True Shutdown™ mode, which disconnects the output from the input when shut down, ensuring minimal power consumption. This is particularly useful in preserving battery life when the device is not in active use.

The converter also incorporates a range of protective features, including overvoltage protection, which guards the device and the load from unexpected voltage spikes. Furthermore, it has a thermal overload protection mechanism, ensuring the device operates within safe temperature ranges, thus providing reliability and stability in operation.

Overall, the MAX1759EUB from Maxim Integrated is an excellent power solution for designers looking to enhance the performance and extend the battery life of their portable electronics. Its combination of high efficiency, adjustable output, and protective features, all in a miniature package, make it a smart choice for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9680 $50.9040
8+ $13.9224 $111.3792
12+ $13.4874 $161.8488
16+ $13.0523 $208.8368
20+ $12.6172 $252.3440
27+ $11.3120 $305.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess