EN
  • EN
  • DE

IP4264CZ8-40,118

Part No IP4264CZ8-40,118
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Attenuation Value 50dB @ 800MHz to 6GHz
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 23pF (Total)
ESD Protection Yes
Temperature Range - Operating -35°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.067" L x 0.053" W (1.70mm x 1.35mm)
Height 0.020" (0.50mm)
Win Source Part Number 1045672-IP4264CZ8-40,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4264CZ8-40,118 CAD Model

Description

Product Overview: IP4264CZ8-40,118

The IP4264CZ8-40,118 is a high-performance Integrated Circuit (IC) developed by NXP Semiconductors, designed to provide comprehensive signal conditioning and protection solutions for electronic devices. This versatile component is particularly well-suited for applications requiring ESD protection, filtering, and EMI/RFI suppression.

Key Features

  • ESD Protection: The IP4264CZ8-40,118 offers robust electrostatic discharge protection for sensitive electronic components, ensuring device longevity and reliability. It meets the IEC61000-4-2 standard, providing a high level of protection against common electrostatic threats.
  • Integrated Passive Filters: This IC features integrated passive filters that help to reduce signal noise and suppress electromagnetic interference (EMI), enhancing the performance of high-speed signal lines and maintaining signal integrity.
  • Low Capacitance: The low-capacitance design of the IP4264CZ8-40,118 minimizes signal attenuation, making it ideal for protecting high-speed data lines without compromising data integrity.
  • Space-Saving Package: Housed in a compact leadless package, the IP4264CZ8-40,118 saves valuable board space, which is essential for modern, space-constrained electronic designs.

Applications

The IP4264CZ8-40,118 is suitable for a wide range of applications where signal integrity and protection are paramount. Common uses include:

  • USB 2.0 power and data line protection
  • Mobile and portable devices
  • Set-top boxes, DVD players, and other consumer electronics
  • Computing and peripheral devices
  • Communication systems

Technical Specifications

Some of the technical specifications of the IP4264CZ8-40,118 include:

  • Clamping Voltage: Low clamping voltage for under-voltage transient conditions
  • Channel Count: Multiple channel support for broad application coverage
  • Operating Temperature Range: Designed to function across a wide temperature range, ensuring reliable performance under varying environmental conditions
  • RoHS Compliant: Manufactured with environmentally friendly materials, complying with the latest RoHS standards

The IP4264CZ8-40,118 from NXP Semiconductors is a testament to the company's commitment to providing advanced protection and signal conditioning solutions. With its robust feature set and compact form factor, it is an excellent choice for designers looking to enhance the safety and performance of their electronic products.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8961
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess