EN
  • EN
  • DE

APDS-9801

Part No APDS-9801
Manufacturer Broadcom Limited
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description Digital Proximity and Analog Ambient Light Sensor | SENSOR OPT 560NM AMBIENT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Broadcom Limited
Packaging Tape and Reel
Status Obsolete
Type Ambient
Wavelength 560nm
Proximity Detection Yes
Output Type I2C
Supply Voltage (V) 1.7V ~ 2.7V
Temperature Range - Operating -40°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SMD Module
Supplier Device Package Module
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1146299-APDS-9801
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APDS-9801 CAD Model

Description

The APDS-9801 is a digital ambient light and proximity sensor designed for applications such as mobile phones, tablets, and other portable devices. It integrates an ambient light sensor (ALS) and a proximity sensor (PS) into a single package, providing comprehensive light and proximity sensing capabilities. It helps improve user experience by automatically adjusting the display brightness and enabling touch screen disabling during phone calls. This sensor is known for its accuracy, low power consumption, and ease of integration.

Applications

  • Mobile phones and smartphones: Automatic adjustment of display brightness and disabling touchscreen during calls.
  • Tablets: Screen brightness control based on ambient lighting conditions.
  • Laptops: Display backlight adjustment for optimal viewing experience.
  • Wearable devices (smartwatches, fitness trackers): Ambient light sensing and proximity detection for user interaction.
  • Industrial control systems: Light level monitoring for process automation.

Features

  • Integrated Ambient Light Sensor (ALS): Measures ambient light intensity.
  • Integrated Proximity Sensor (PS): Detects the presence of nearby objects.
  • Digital I2C Interface: Enables easy communication with microcontrollers.
  • Programmable Interrupts: Allows for event-driven operation.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Package Size: Facilitates integration into compact devices.
  • High Sensitivity: Excellent performance in a variety of lighting conditions.

Benefits

  • Improved User Experience: Automatically adjusts display brightness for optimal viewing in different lighting conditions.
  • Enhanced Battery Life: Reduces power consumption by dynamically adjusting display brightness and disabling the touchscreen when not needed.
  • Simplified System Design: Integration of ALS and PS into a single package reduces component count and board space.
  • Accurate and Reliable Sensing: Provides precise ambient light and proximity measurements for reliable operation.
  • Flexible Configuration: Programmable interrupts and gain settings allow for customization based on application requirements.
  • Reduced System Cost: Integrated solution reduces the need for external components.

Additional Details

The APDS-9801 employs advanced optical sensing technology to achieve high accuracy and reliability. It features a wide dynamic range for ambient light sensing and a robust proximity detection algorithm. The I2C interface allows for easy communication with a host microcontroller, and the programmable interrupt functionality enables efficient event-driven operation. The sensor is designed for low power consumption, making it suitable for battery-powered applications. The device is available in a compact package for easy integration into space-constrained designs.

You May Also Be Interested in

Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
Murata Electronics North America
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPT AMBIENT 10 UFQFN
Lowest to $1.2272
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Lowest to $61.2858
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $4.6780
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6569
AMS-TAOS USA Inc.
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1335 $59.5365
45+ $2.5722 $115.7490
70+ $2.4913 $174.3910
96+ $2.4105 $231.4080
124+ $2.3308 $289.0192
166+ $2.0894 $346.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess