Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Wavelength 940nm
Response Time 50ns
Voltage - DC Reverse (Vr) (Max) 30V
Current - Dark (Typ) 10nA
Viewing Angle 130°
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Dimension 1206 (3216 Metric)
Win Source Part Number 1087128-PD60T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD60T CAD Model

Description

The diode with a response time of 50ns from Sharp Microelectronics is a high-speed diode that is designed for use in sensors and transducers.

  • Maximum Voltage: 30V
  • Viewing Angle: 130 degrees
  • Wavelength: 940nm
  • Operating Temperature: -25 to 85 degrees Celsius
  • Mounting Technology: Surface Mount
  • Packaging: Reel
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Lite-On Inc.
PHOTODIODE PIN DONE 28DEG GW / Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT T/R
Lowest to $24.4363
ECAD model for HSDL-5420#011
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 2SMD / Photodiode 900nm 47ns, 67ns 120° 2-SMD, No Lead
Lowest to $1.4773
ECAD model for SFH 2704
TDK Corporation
Need more? Email Us
ECAD model for BCS1210A1LPLA
Vishay
PHOTODIODE 350 TO 1100 NM / Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend
Lowest to $0.3971
ECAD model for VEMD2520X01
Everlight Electronics Co Ltd
Opto Components Photodiode
Lowest to $0.2923
ECAD model for PD95-21B/TR7
Vishay
Photodiode PIN Chip 880nm 0.65A/W Sensitivity Automotive 2-Pin DIL SMT
Need more? Email Us
ECAD model for BPW34FASR18R
Vishay
SENSOR PHOTODIODE 950NM 2DIP
Lowest to $0.5433
ECAD model for BP104S
TDK Corporation
Need more? Email Us
ECAD model for BCS1210A1L5
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD GW
Lowest to $0.8864
ECAD model for BPW34FAS

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3181 $65.9050
120+ $1.0815 $129.7800
190+ $1.0479 $199.1010
260+ $1.0142 $263.6920
330+ $0.9806 $323.5980
445+ $0.8796 $391.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention