Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Sharp Microelectronics
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Wavelength 850nm
Spectral Range 680nm ~ 1100nm
Response Time 10ns
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Dark (Typ) 10nA
Viewing Angle 40°
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case Side View
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 653830-PD100MF0MP
Ultra Librarian 3D Model Ultra Librarian PD100MF0MP CAD Model

Description

The 653830-PD100MF0MP is an optical sensor photodiode designed for various applications in the field of sensors and transducers.

  • Response Time: 10ns
  • Maximum Reverse Voltage: 20V
  • Viewing Angle: 40 degrees
  • Wavelength: 850nm
  • Spectral Range: 680nm to 1100nm
  • Dark Current: 10nA
  • Package: surface mount
  • Operating Temperature: -30°C to 85°C
  • Status: an obsolete product from Sharp Microelectronics

You May Also Be Interested in

Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 900NM RADIAL
Lowest to $0.9360
ECAD model for BPW46
ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076
ECAD model for QSE773E3R0
Everlight Electronics Co Ltd
Silicon Planar PIN Photodiode
Lowest to $0.2156
ECAD model for PD70-01B/TR10
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE DIL SMD
Need more? Email Us
ECAD model for BP 104 BS-Z
Vishay
PHOTODIODE PIN SPHERE SIDE VIEW
Need more? Email Us
ECAD model for BPV23NF
Everlight Electronics Co Ltd
Opto Components Photodiode
Lowest to $0.2923
ECAD model for PD95-21B/TR7
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 470NM 4SMD
Need more? Email Us
ECAD model for CLS15-22C/L213B/TR8
Vishay
Photodiode PIN Chip 880nm 0.65A/W Sensitivity Automotive 2-Pin DIL SMT
Need more? Email Us
ECAD model for BPW34FASR18R
Vishay
PHOTODIODE PIN FLAT SIDE VIEW
Lowest to $0.8633
ECAD model for BPW41N

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5685 $59.1165
21+ $5.3896 $113.1816
33+ $5.2211 $172.2963
45+ $5.0527 $227.3715
58+ $4.8843 $283.2894
77+ $4.3790 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention