EN
  • EN
  • DE

MICROFJ-60035-TSV-TR1

Part No MICROFJ-60035-TSV-TR1
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 420NM 36WBGA / Photodiode 420nm 250ps 36-WBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr ON Semiconductor
Series J-SERIES SIPM
Package Strip
Product Status Active
Wavelength 420nm
Spectral Range 200nm ~ 900nm
Diode Type Avalanche
Response Time 250ps
Voltage - DC Reverse (Vr) (Max) 24.7 V
Current - Dark (Typ) 7.5µA
Active Area 36.85mm²
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-WBGA
Base Product Number MICROFJ
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 927167-MICROFJ-60035-TSV-TR1
Ultra Librarian 3D Model Ultra Librarian MICROFJ-60035-TSV-TR1 CAD Model

Description

The MICROFJ-60035-TSV-TR1 is a state-of-the-art semiconductor device manufactured by ON Semiconductor, a leader in the industry known for its innovative and reliable products. This high-performance component is designed to cater to a wide range of applications, particularly in the fields of power management, automotive, and industrial automation.

Key Features

  • High Efficiency: The MICROFJ-60035-TSV-TR1 is engineered to provide maximum efficiency in power conversion, which makes it ideal for energy-sensitive applications.
  • Durability: Built with robust materials, this product is designed to withstand harsh conditions and provide a long operational lifespan, ensuring reliability in critical systems.
  • Compact Size: With its small form factor, the MICROFJ-60035-TSV-TR1 is perfect for applications where space is at a premium, without compromising on power or functionality.
  • Thermal Performance: The device offers superior thermal performance, ensuring stability and maintaining optimal functionality even under high temperature conditions.
  • Easy Integration: The component's design facilitates easy integration into various circuit designs, making it user-friendly for engineers and designers.

Applications

The versatility of the MICROFJ-60035-TSV-TR1 allows it to be used in a multitude of applications, including but not limited to:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Renewable energy systems
  • Consumer electronics

Quality and Certification

ON Semiconductor is committed to delivering products that meet the highest standards of quality and safety. The MICROFJ-60035-TSV-TR1 is no exception, as it is produced in facilities that are certified to industry-leading quality management systems and complies with international safety and environmental regulations.

Support and Resources

Customers can access a comprehensive range of support services and resources for the MICROFJ-60035-TSV-TR1, including technical documentation, reference designs, and customer support from ON Semiconductor's team of experts.

You May Also Be Interested in

Microchip Technology
Photodiode Chip Die
Need more? Email Us
Lite-On Inc.
PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
Lite-On Inc.
Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT / PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568
Lite-On Inc.
PHOTODIODE PIN FLAT 110DEG LONG
Lowest to $0.3361
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
Vishay
PHOTODIODE 350 TO 1100 NM / Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend
Lowest to $0.3880
Everlight Electronics Co Ltd
Opto Components Photodiode
Lowest to $0.2610
Analog Devices Inc.
DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess