EN
  • EN
  • DE

SI1144-A10-GMR

Part No SI1144-A10-GMR
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 525NM AMBIENT 10DFN  /  Optical Sensor Ambient 525nm I²C
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Tape & Reel (TR)
Product Status Last Time Buy
Type Ambient
Wavelength 525nm
Proximity Detection No
Output Type I2C
Voltage - Supply 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 10-DFN (2x2)
Base Product Number SI1144
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235015-SI1144-A10-GMR
Ultra Librarian 3D Model Ultra Librarian SI1144-A10-GMR CAD Model

Description

The SI1144-A10-GMR is an ambient light, IR, and UV sensor from Silicon Labs.

  • Product Name: SI1144-A10-GMR
  • Manufacturer: Silicon Labs
  • Output Type: I2C
  • Wavelength: 525nm
  • Voltage Supply: 1.71V ~ 3.6V
  • Mounting: SMD (SMT) technology
  • Packaging: Tape and Reel
  • Standard Package: 2,500
  • Application: Sensors, Transducers
  • Temperature Range: -40°C ~ 85°C
  • Standard Package Quantity: 2,500
  • Status: Last Time Buy

You May Also Be Interested in

Vishay
Need more? Email Us
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPT AMBIENT 10 UFQFN
Lowest to $1.2272
Murata Electronics North America
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6407
Texas Instruments
SENSOR OPT 505NM AMBIENT 6 UDFN
Lowest to $1.7383
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $3.2256

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess