EN
  • EN
  • DE

LX1971CLM

Part No LX1971CLM
Manufacturer Microsemi Corporation
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 520NM AMBIENT 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type Ambient
Wavelength 520nm
Proximity Detection No
Output Type Current
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Ultra Librarian 3D Model Ultra Librarian LX1971CLM CAD Model

You May Also Be Interested in

Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
Renesas Electronics America
OPTICAL SENSOR
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess