EN
  • EN
  • DE

AD674BJNZ

Part No AD674BJNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name AD674
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 13
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859568-AD674BJNZ
Ultra Librarian 3D Model Ultra Librarian AD674BJNZ CAD Model

Description

Analog Devices AD674BJNZ: Precision ADC

The AD674BJNZ is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision signal processing technology. This product is designed to meet the rigorous demands of various applications, from industrial process control to medical instrumentation, where accuracy and reliability are of paramount importance.

At the heart of the AD674BJNZ is a precision, high-speed, charge-balancing ADC that provides a unique combination of features. It offers a conversion time of just 15 µs, enabling real-time data acquisition and processing. This speed is coupled with exceptional accuracy, as the AD674BJNZ boasts a nonlinearity of just ±1 LSB, ensuring that the digital representation of the analog signal is as true-to-form as possible.

The device operates on a ±15 V power supply, providing a bipolar input range that can be selected between ±10 V and ±5 V. This flexibility makes the AD674BJNZ suitable for a wide array of input signals, allowing it to be seamlessly integrated into diverse systems. The ADC also features a high-impedance analog input, which minimizes loading on the input signal source and preserves signal integrity.

For enhanced usability, the AD674BJNZ includes a self-contained track-and-hold function, eliminating the need for external components and simplifying the design process. The device also comes with a user-friendly, parallel 8-bit or 12-bit digital interface, making it easy to connect to microprocessors or digital systems. Additionally, the AD674BJNZ is TTL and CMOS compatible, ensuring it can be used with a variety of logic families.

The robust design of the AD674BJNZ is encapsulated in a 28-pin PDIP (Plastic Dual In-line Package), providing a durable and reliable form factor for harsh environments. With its combination of speed, precision, and flexibility, the AD674BJNZ from Analog Devices Inc. is an ideal choice for engineers looking to enhance their data acquisition systems with a high-quality ADC solution.

For more detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.6102 $73.6102
2+ $60.3982 $120.7964
3+ $58.5108 $175.5324
5+ $56.6233 $283.1165
6+ $54.7359 $328.4154
8+ $49.0736 $392.5888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess