EN
  • EN
  • DE

AD7856ARSZ

Part No AD7856ARSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 8CHAN 5V 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 14
Sampling Rate 285k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 105°C
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 767447-AD7856ARSZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7856
Introduction Date August 13, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7856ARSZ CAD Model

Description

Product Overview: AD7856ARSZ by Analog Devices Inc.

The AD7856ARSZ is a high-performance, single-channel, 14-bit analog-to-digital converter (ADC) with a fast conversion rate and low power consumption, making it an ideal choice for a wide range of data acquisition applications. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this ADC offers excellent accuracy and reliability.

Key Features

  • Resolution: The AD7856ARSZ boasts a 14-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 285 kSPS (kilo-samples per second), this ADC can handle high-speed applications that require quick data acquisition and processing.
  • Input Voltage Range: It supports a wide input voltage range, accommodating various signal levels for flexible system design.
  • Interface: The device features a serial interface, which simplifies connections to microcontrollers and digital signal processors, reducing the number of I/O lines required for communication.
  • Power Efficiency: Designed for low power consumption, the AD7856ARSZ is suitable for battery-powered devices and other power-sensitive applications.
  • Package: This ADC comes in a compact 24-lead SSOP (Shrink Small Outline Package), which is advantageous for space-constrained applications.

Applications

The versatility of the AD7856ARSZ allows it to be incorporated into a diverse array of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Data acquisition systems
  • Portable battery-powered devices
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7856ARSZ is no exception. It is built to meet high standards, ensuring consistent performance and durability across various operating conditions. The device also features on-chip error correction, which enhances its overall accuracy and reliability.

Whether you're designing a sophisticated industrial monitoring system or a compact portable device, the AD7856ARSZ from Analog Devices Inc. offers the performance and features needed to meet the demands of your application.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.6875 $70.6875
2+ $58.0000 $116.0000
3+ $56.1875 $168.5625
4+ $54.3750 $217.5000
5+ $52.5625 $262.8125
7+ $47.1250 $329.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess