EN
  • EN
  • DE

SRR4028-220Y

Part No SRR4028-220Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 22UH 930MA 185 MOHM / SRR4028 Series - Shielded SMD Power Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Reel
Type Wirewound
Material - Core Ferrite
Inductance 22μH
Tolerance ±30%
Current Rating (Amps) 930mA
Current - Saturation 720mA
Shielding Shielded
DC Resistance (DCR) 185mOhm Max
Q at Freq 8.26 at 2.52MHz
Frequency - Self Resonant 23MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100kHz
Mounting Style SMD
Manufacturer Package 1919 (4848 Metric)
Dimension 0.189" L x 0.189" W (4.80mm x 4.80mm)
Height - Seated (Maximum) 0.118" (3.00mm)
Part Number Series SRR4028
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803874-SRR4028-220Y
Ultra Librarian 3D Model Ultra Librarian SRR4028-220Y CAD Model

Description

Bourns Inc. brings to you the 803874-SRR4028-220Y, a medium popularity wirewound electronic component.

  • Packaging: Reel
  • Mounting Style: SMD
  • Shielding: Shielded
  • Inductance: 22μH
  • Tolerance: ±30%
  • Core Material: Ferrite
  • DC Resistance: 185mOhm Max
  • Self-Resonant Frequency: 23MHz
  • Supplier Device Package: -
  • Temperature Range: -40°C ~ 125°C
  • Dimensions: 0.189" L x 0.189" W (4.80mm x 4.80mm)
  • Height-Seated (Maximum): 0.118" (3.00mm)
  • Manufacturer Package: 1919 (4848 Metric)
  • Part Number Series: SRR4028
  • Manufacturer Pack Quantity: 500
  • MSL Level: 1 (unlimited)
  • Q @ Freq: 8.26 @ 2.52MHz
  • Current Rating (Amps): 930mA
  • Inductance Frequency Test: 100kHz

You May Also Be Interested in

Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
AKM Semiconductor Inc.
Lowest to $4.7066
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Toko America Inc.
Lowest to $14.7725
Others
Lowest to $0.4897
TDK Corporation
Need more? Email Us
Others
Lowest to $1.2878
XFMRS Inc.
INDUCTOR
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8503 $51.0180
145+ $0.6977 $101.1665
225+ $0.6759 $152.0775
310+ $0.6541 $202.7710
400+ $0.6323 $252.9200
530+ $0.5669 $300.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess