EN
  • EN
  • DE

ISL29011IROZ-T7S2426

Part No ISL29011IROZ-T7S2426
Manufacturer Renesas Electronics America
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description OPTICAL SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Obsolete
Type Ambient, IR
Wavelength 850nm, 950nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 163240-ISL29011IROZ-T7S2426
Ultra Librarian 3D Model Ultra Librarian ISL29011IROZ-T7S2426 CAD Model

Description

The ISL29011IROZ-T7S2426 is an ambient light and IR sensor from Renesas Electronics America.

  • Voltage Supply Range: 2.25V to 3.63V
  • Temperature Range: -40°C to 85°C
  • Output Interface: I2C
  • Wavelengths: 850nm and 950nm
  • Proximity Detection: Yes
  • Mounting: surface mountable
  • Package: 8-WFDFN Exposed Pad
  • Status: obsolete

You May Also Be Interested in

Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.4368
Vishay
SENSOR OPT 850NM IR 8 SMD
Lowest to $1.3771
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.6928
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Broadcom Limited
IC SENSOR LASERSTREAM COB 14PIN
Lowest to $7.8263
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess