Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Wavelength 820nm
Spectral Range 400nm to 1100nm
Response Time 10ns
Voltage - DC Reverse (Vr) (Max) 20V
Current - Dark (Typ) 10nA
Viewing Angle 40°
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Dimension Side View
Win Source Part Number 119224-PD100MC0MP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD100MC0MP CAD Model

Description

The Sharp Microelectronics PD100MC0MP is a surface mount photodiode designed for use in electronic circuits.

  • Mounting Type: Surface mount
  • Response Time: 10 ns
  • Maximum Reverse Voltage: 20 V
  • Viewing Angle: 40 degrees
  • Spectral Range: 400 nm to 1100 nm
  • Dark Current: 10 nA
  • RoHS Compliant: Yes
  • Operating Temperature: -30°C to +85°C
  • Status: Obsolete

You May Also Be Interested in

Everlight Electronics Co Ltd
Silicon Planar PIN Photodiode
Lowest to $0.2156
ECAD model for PD70-01B/TR10
ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076
ECAD model for QSE773E3R0
TDK Corporation
PHOTODIODE VISIBLE 1210 SMD
Need more? Email Us
ECAD model for BCS1210A1L
Everlight Electronics Co Ltd
5mm Silicon PIN Photodiode , T-1 3/4
Lowest to $0.1537
ECAD model for PD333-3B/H0/L2
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 630NM
Lowest to $0.8822
ECAD model for ALS-PD70-01C/TR7
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 2SMD / Photodiode 900nm 47ns, 67ns 120° 2-SMD, No Lead
Lowest to $1.4773
ECAD model for SFH 2704
Opto Diode Corp
PBSE 2-STAGE COOLED IR DETECTOR / Photodiode 4300nm ~ 4500nm TO-8 Style, 6 Leads
Need more? Email Us
ECAD model for 40186
Sharp Microelectronics
PHOTODIODE BLUE SENS 1.55MM SQ / Photodiode Chip 560nm 2-Pin
Need more? Email Us
ECAD model for BS120E0F
TDK Corporation
Need more? Email Us
ECAD model for BCS1210A1HP

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention