EN
  • EN
  • DE

PD100MF0MP1

Part No PD100MF0MP1
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 850NM 2SMD / Photodiode 850nm 10ns 40° 2-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Sharp Microelectronics
Package Tape & Reel
Product Status Obsolete
Wavelength 850nm
Spectral Range 680nm ~ 1100nm
Response Time 10ns
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Dark (Typ) 10nA
Viewing Angle 40°
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 653831-PD100MF0MP1
Ultra Librarian 3D Model Ultra Librarian PD100MF0MP1 CAD Model

Description

The PD100MF0MP1 is a photodiode sensor from Sharp Microelectronics.

  • Designed for: optical sensing applications
  • Package: tape and reel
  • Standard Package Quantity: 1,500 pieces
  • Response Time: 10ns
  • Maximum Reverse Voltage (Vr): 20V
  • Viewing Angle: 40°
  • Wavelength Range: 680nm to 1100nm
  • Peak Sensitivity: 850nm
  • Dark Current: 10nA
  • Mounting: surface mountable
  • Package/Case: 2-SMD, no lead
  • Operating Temperature Range: -30°C to 85°C
  • Status: obsolete

You May Also Be Interested in

Rohm Semiconductor
SENSOR PHOTODIODE 940NM 2SMD / Surface mount type photo diode
Lowest to $0.2482
Vishay
Silicon PN Photodiode
Lowest to $8.5050
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
NJR Corporation/NJRC
Need more? Email Us
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Vishay
SENSOR PHOTODIODE 540NM SMD / Ambient Light Sensor
Lowest to $0.5473
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $4.5960
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess