EN
  • EN
  • DE

PT2559B/L2/H2-F

Part No PT2559B/L2/H2-F
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 940NM SIDE VIEW RAD / Phototransistors 940nm Side View Radial, 3 Lead, Side View
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Mfr Everlight Electronics Co Ltd
Package Bulk
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 940nm
Mounting Type Through Hole
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C (TA)
Package / Case Radial, 3 Lead, Side View
Base Product Number PT2559
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Other Names PT2559B/L2/H2F,1080-1153,322559E004
Standard Package 500
Win Source Part Number 971167-PT2559B/L2/H2-F
Ultra Librarian 3D Model Ultra Librarian PT2559B/L2/H2-F CAD Model

Description

The PT2559B/L2/H2-F is an optical sensor phototransistor from Everlight Electronics Co Ltd.

  • Voltage Rating: 30 V
  • Current Rating: 20 mA
  • Package: Radial, 3-Lead, Side View
  • Mounting Type: Through Hole
  • ECCN: EAR99
  • MSL Level: 1
  • REACH Affected: No
  • HTSUS: 8541.49.7080

You May Also Be Interested in

Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Need more? Email Us
Vishay
PHOTOTRANSISTOR 830NM PLCC-2
Lowest to $0.3796
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SID VIEW PLCC
Lowest to $0.4086
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM TOP VIEW PLCC
Lowest to $0.6489
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Lowest to $1.1414
ON Semiconductor
SENSOR PHOTO 880NM TOP VIEW RAD
Need more? Email Us
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess