Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Sharp Microelectronics
Package Tape & Reel
Product Status Active
Wavelength 820nm
Spectral Range 400nm ~ 1100nm
Response Time 10ns
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Dark (Typ) 10nA
Viewing Angle 40°
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Base Product Number PD100MC0
Standard Package 7,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 653829-PD100MC0MP1
Ultra Librarian 3D Model Ultra Librarian PD100MC0MP1 CAD Model

Description

The 653829-PD100MC0MP1 is a photodiode from Sharp Microelectronics.

  • Designed for: optical sensing applications
  • Response Time: 10ns
  • Spectral Range: 400nm to 1100nm
  • Maximum Reverse Voltage: 20V
  • Viewing Angle: 40°
  • Mounting: surface mountable
  • Package: tape & reel
  • Temperature Range: -30°C to 85°C
  • Status: active product
  • Standard Package: 7,500 pcs

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 2SMD / Photodiode 900nm 47ns, 67ns 120° 2-SMD, No Lead
Lowest to $1.4773
ECAD model for SFH 2704
Sharp Microelectronics
PHOTODIODE BLUE SENS 1.55MM SQ / Photodiode Chip 560nm 2-Pin
Need more? Email Us
ECAD model for BS120E0F
Vishay
PHOTODIODE PIN FLAT SIDE VIEW
Lowest to $0.8633
ECAD model for BPW41N
Sharp Microelectronics
SENSOR PHOTODIODE 960NM RADIAL
Need more? Email Us
ECAD model for PD413PI2E00F
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD GW
Lowest to $0.8864
ECAD model for BPW34FAS
OSRAM Opto Semiconductors Inc.
PHOTODIODE 950NM W/FILTER SMD
Lowest to $0.9750
ECAD model for BPW34FSR
TDK Corporation
PHOTODIODE VISIBLE 1210 SMD
Need more? Email Us
ECAD model for BCS1210A1L
ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076
ECAD model for QSE773E3R0
Vishay
PHOTODIODE 350 TO 1100 NM / Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend
Lowest to $0.3971
ECAD model for VEMD2520X01

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4679 $56.1480
295+ $0.3840 $113.2800
455+ $0.3720 $169.2600
625+ $0.3600 $225.0000
805+ $0.3480 $280.1400
1,080+ $0.3120 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,398 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention