EN
  • EN
  • DE

STEC01PUR

Part No STEC01PUR
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description GROUND PATH SAFETY SWITCH WITH P  /  Power Switch 16-VFQFPN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr STMicroelectronics
Package Tape & Reel
Type Power Switch
Applications Protection Circuitry
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VFQFPN (3x3)
Base Product Number STEC01
Other Names 497-STEC01PURCT,497-STEC01PURDKR,497-STEC01PURTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244354-STEC01PUR
Ultra Librarian 3D Model Ultra Librarian STEC01PUR CAD Model

Description

STEC01PUR - STMicroelectronics Energy Controller

The STEC01PUR is a sophisticated energy controller integrated circuit (IC) produced by STMicroelectronics, designed to enhance the efficiency and reliability of power supply systems. This innovative product is an essential component for a wide range of applications that require precise energy management, such as battery chargers, smart power distribution systems, and energy-saving equipment.

Key Features

  • High Precision: It offers high-accuracy voltage and current regulation, ensuring that devices operate within their optimal power ranges.
  • Flexibility: The STEC01PUR supports various modes of operation, allowing it to adapt to different charging profiles and power requirements.
  • Integrated Protections: It includes a suite of protection features such as over-voltage, over-current, short-circuit, and thermal protection, which safeguard the system against potential damage.
  • Energy Saving: Its design focuses on maximizing efficiency and reducing power consumption, contributing to energy-saving initiatives and cost reductions.
  • Compact Design: The IC's small footprint allows for its integration into space-constrained applications without compromising performance.

Applications

The versatility of the STEC01PUR makes it suitable for a diverse array of applications. It is widely used in portable electronic devices, where efficient energy management is crucial. Additionally, it serves as a core component in smart home devices, industrial automation systems, and renewable energy solutions, such as solar inverters and wind power systems.

Technical Specifications

The STEC01PUR operates over a wide input voltage range and is capable of handling significant power levels. Its integration of multiple functions into a single IC simplifies circuit design and enhances overall system reliability. The product is available in a robust package that ensures long-term durability, even under challenging environmental conditions.

Conclusion

STMicroelectronics' STEC01PUR energy controller is a testament to the company's commitment to providing advanced solutions for power management. Its combination of precision, efficiency, and protection features makes it an ideal choice for designers looking to optimize their power supply systems. With the STEC01PUR, STMicroelectronics continues to set the standard for energy control technology.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6834 $50.9846
46+ $2.2018 $101.2828
71+ $2.1330 $151.4430
97+ $2.0642 $200.2274
126+ $1.9954 $251.4204
168+ $1.7889 $300.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,896 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess