EN
  • EN
  • DE

ADATE302-02BSVZ

Part No ADATE302-02BSVZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC DCL 100TQFP / DCL 100-TQFP-EP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Type DCL
Applications Automatic Test Equipment
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Base Product Number ADATE302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADATE30202BSVZ
Standard Package 1
Win Source Part Number 1229620-ADATE302-02BSVZ
Ultra Librarian 3D Model Ultra Librarian ADATE302-02BSVZ CAD Model

Description

Introducing ADATE302-02BSVZ from Analog Devices Inc.

The ADATE302-02BSVZ is a state-of-the-art direct digital synthesis (DDS) device brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is designed to generate precise waveforms with exceptional accuracy and stability, making it an ideal choice for a wide range of applications including communication systems, instrumentation, and signal generation.

Key Features:

  • High-Resolution Output: With its fine frequency and phase resolution, the ADATE302-02BSVZ ensures highly accurate signal generation, which is critical for sensitive applications that require exacting standards.
  • Programmable Waveforms: Users can program the device to generate a variety of waveforms, providing flexibility and adaptability for multiple use cases. Whether you need a simple sine wave or a complex modulated signal, this DDS device can handle it with ease.
  • Low Phase Noise: The low phase noise characteristic of this device is essential for applications where signal purity and clarity are paramount, such as high-performance wireless communication and radar systems.
  • On-Chip DAC: The inclusion of an on-chip digital-to-analog converter (DAC) simplifies the design process by reducing the need for external components, which can save space and cost in your system design.
  • Easy Integration: The ADATE302-02BSVZ comes in a compact package, making it easy to integrate into existing designs without requiring significant board space or redesign.

Applications:

  • Wireless Communication Systems
  • Precision Instrumentation
  • Electronic Test and Measurement Equipment
  • Function Generators
  • Phase-Locked Loops (PLLs)

The ADATE302-02BSVZ from Analog Devices Inc. represents the pinnacle of DDS technology, offering unparalleled performance for professionals who demand the best in signal generation. Its robust design, coupled with Analog Devices' reputation for reliability, ensures that this device will be a key component in driving innovation and precision in your electronic designs.

Technical Specifications:

For detailed technical specifications, please refer to the ADATE302-02BSVZ datasheet provided by Analog Devices Inc.

Whether you're designing the next generation of communication hardware or seeking precision in scientific research, the ADATE302-02BSVZ is the solution you can trust for your high-performance waveform generation needs.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess