EN
  • EN
  • DE

ADRF6612ACPZ-R7

Part No ADRF6612ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 700-3000MHZ 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Mixer IC - - 700MHz ~ 3GHz 48-LFCSP (7x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 48-WFQFN Exposed Pad, CSP
Case / Package 48-LFCSP (7x7)
Family Name ADRF6612
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Other Part Number ADRF6612ACPZ-R7TR, ADRF6612ACPZ-R7CT, ADRF6612ACPZ-R7DKR, ADRF6612ACPZ-R7-ND
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910801-ADRF6612ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADRF6612ACPZ-R7 CAD Model

Description

ADRF6612ACPZ-R7 - Analog Devices Inc.

The ADRF6612ACPZ-R7 is a cutting-edge RF mixer with integrated fractional-N PLL and VCO, designed and manufactured by Analog Devices Inc. This high-performance component is engineered to meet the demanding requirements of modern wireless infrastructure equipment, including base stations, software-defined radios, and point-to-point communication systems.

Key Features:

  • Frequency Range: The device operates over a broad frequency spectrum, making it suitable for a variety of RF applications.
  • Low Noise Figure: It boasts a low noise figure, which ensures high-quality signal amplification with minimal added noise, crucial for communication systems where signal integrity is paramount.
  • High Linearity: The ADRF6612ACPZ-R7 provides high linearity performance, which helps in reducing distortion in complex signal environments and supports the transmission of high-quality signals.
  • Integrated PLL and VCO: The inclusion of an integrated phase-locked loop (PLL) and voltage-controlled oscillator (VCO) simplifies design and reduces the number of external components needed, saving space and cost on the PCB.
  • Programmable: A comprehensive set of programmable features allows for fine-tuning and optimization for specific applications and performance requirements.

Applications:

  • Wireless Infrastructure
  • Software-Defined Radios
  • Point-to-Point Communication Systems
  • Satellite Communication Equipment

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADRF6612ACPZ-R7 is produced with the highest standards in the industry, ensuring consistent performance and durability for critical communication applications.

Package and Availability:

The ADRF6612ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and offers excellent thermal performance. The "-R7" suffix indicates the product is available in a 7-inch reel, facilitating ease of integration into automated manufacturing processes.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,887 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess