Products specifications

Terminal Type Circular
Stud/Tab Size 10 Stud
Thickness 0.030" (0.76mm)
Width - Outer Edges 0.330" (8.38mm)
Length - Overall 0.890" (22.61mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Insulated
Color Red
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636768-94716
Ultra Librarian 3D Model Ultra Librarian 94716 CAD Model

You May Also Be Interested in

TE Connectivity
CONN QC RCPT/TAB 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated
Lowest to $0.2471
ECAD model for 62253-2
Panduit Corp
CONN RING CIRC 12-16AWG #10
Need more? Email Us
ECAD model for PV12-10HDR-D
Eaton Bussmann
TERMINAL LUG 2X(#6-350MCM) - 2 L
Need more? Email Us
ECAD model for LUG3-2
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
ECAD model for LCA2/0-38F-X
TE Connectivity
CONN QC TAB 17-28AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 17-28 AWG Crimp Connector Non-Insulated
Lowest to $0.0452
ECAD model for 293041-2
Eaton Bussmann
TERM LUG 4-600MCM-2LUGS
Need more? Email Us
ECAD model for LUG2-2
Molex, LLC
Star Ring Tongue Terminal 10-12AWG 22.6mm 10.41mm Tin Bag
Need more? Email Us
ECAD model for 19079-0011
TE Connectivity
CONN TERM RECT 300 MCM #3/8
Need more? Email Us
ECAD model for 325803-1
TE Connectivity
CONN TERM RECT TONG 4/0 AWG #3/8
Need more? Email Us
ECAD model for 605686-1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention