EN
  • EN
  • DE
  • IT
Part No 2822
Manufacturer KR Electronics, Inc.
Catalog Hard To Find
Description 184.14 MHz surface mount bandpass filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KR Electronics, Inc.
Win Source Part Number 1123472-2822
Manufacturer Homepage www.krfilters.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2822 CAD Model

Description

The 2822 is a bandpass filter manufactured by KR Electronics, Inc. It is designed to selectively pass frequencies within a specific range while attenuating frequencies outside of that range. This filter is commonly used in communication systems, signal processing equipment, and audio applications where specific frequency bands need to be isolated or enhanced.

Applications

  • Communication Systems
  • Signal Processing Equipment
  • Audio Applications
  • Radar Systems
  • Test and Measurement Equipment

Features

  • Bandpass Filter
  • Specific Frequency Range
  • Low Insertion Loss
  • High Attenuation
  • Compact Size

Benefits

  • Selective filtering of desired frequency bands while rejecting unwanted signals.
  • Minimal signal loss within the passband, ensuring accurate signal transmission.
  • Effective suppression of out-of-band noise and interference, improving signal clarity.
  • Space-saving design for integration into compact electronic devices.
  • Enhanced signal integrity in communication and signal processing systems.

Additional Details

The 2822 bandpass filter is characterized by its low insertion loss within the specified passband, which ensures minimal signal degradation. Its high attenuation of frequencies outside the passband effectively suppresses unwanted noise and interference. This filter is particularly useful in applications where signal clarity and accuracy are crucial. The compact size of the 2822 allows for easy integration into various electronic devices, even those with limited space. Its robust design ensures reliable performance in demanding operating conditions. The filter is designed to maintain consistent performance over a wide temperature range, making it suitable for use in harsh environments. Furthermore, the 2822 bandpass filter meets stringent industry standards for performance and reliability. Its precise frequency characteristics and high selectivity make it an ideal choice for applications requiring precise signal filtering. The filter is commonly used in communication systems to isolate specific channels or frequencies, improving overall system performance. In signal processing equipment, it helps to enhance the accuracy and reliability of signal analysis. In audio applications, it can be used to isolate specific frequency bands, such as those used in equalizers or crossovers.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9256 $58.5120
49+ $2.4001 $117.6049
75+ $2.3250 $174.3750
103+ $2.2499 $231.7397
133+ $2.1749 $289.2617
178+ $1.9496 $347.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess