Products specifications

Terminal Type Circular
Stud/Tab Size 10 Stud
Thickness 0.030" (0.76mm)
Width - Outer Edges 0.330" (8.38mm)
Length - Overall 0.900" (22.86mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Insulated
Color Blue
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1636775-94729
Ultra Librarian 3D Model Ultra Librarian 94729 CAD Model

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/4
Need more? Email Us
ECAD model for LCDX2/0-14BF-X
3M
CONN RING CIR 8AWG #3/8 1=1PC
Need more? Email Us
ECAD model for 94755
TE Connectivity
CONN RING CIRC 10-12AWG #1/4
Need more? Email Us
ECAD model for 8-35110-1
TE Connectivity
CONN RING CIRC 16-22AWG #4 CRIMP
Need more? Email Us
ECAD model for 8-34104-1
Panduit Corp
CONN RING FLAT 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for PV8-56R-QY
Panduit Corp
CONN TERM RECT RING 120MM #M10
Need more? Email Us
ECAD model for LCMD120-10CD-X
TE Connectivity
CONN RING CIRC 16-18AWG #8 CRIMP
Need more? Email Us
ECAD model for 50836
Panduit Corp
CONN RING CIRC 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for PV8-56R-TY
Panduit Corp
CONN RING CIRC 16-22AWG #4 CRIMP
Need more? Email Us
ECAD model for PK18-4R-C

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention