EN
  • EN
  • DE

TC621CEOA

Part No TC621CEOA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SNSR 5V DUAL TRIP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Max) 1mA
Output Type Push-Pull
Output Active High
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis Yes
Features Programmable
Supply Voltage - Operating 4.5 V to 18 V
Operating Supply Current 400μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142308-TC621CEOA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC621CEOA CAD Model

Description

The TC621CEOA is a robust and versatile temperature sensor from Microchip Technology, designed to cater to a wide array of applications that require precise temperature monitoring and control. This device is a pivotal component in systems where thermal management is critical, such as industrial controls, consumer electronics, and automotive systems.

Key Features

  • Temperature Sensing: The TC621CEOA is capable of measuring temperatures with high accuracy, providing reliable data for systems to make temperature-based decisions.
  • Dual Thermal Watchdog: It features two programmable temperature thresholds, which allow for the implementation of dual-level temperature monitoring and alarm systems.
  • Programmable Hysteresis: Users can set the hysteresis level to prevent frequent toggling between alarm states, ensuring stable operation of the connected systems.
  • Supply Voltage Range: The device supports a wide operating voltage range, making it suitable for various applications and ensuring compatibility with different types of circuitry.
  • Low Power Consumption: It is designed for energy efficiency, which is particularly beneficial for battery-powered devices where power conservation is paramount.
  • Output Configuration: The TC621CEOA offers an active-low output that is compatible with most microcontrollers, facilitating easy integration into existing designs.
  • Packaging: The sensor comes in a small outline package, ideal for space-constrained applications.

Applications

The versatility of the TC621CEOA makes it suitable for a wide range of applications. It is commonly used in:

  • Computer and server hard drive temperature monitoring
  • Industrial systems requiring thermal protection
  • Consumer electronics to prevent overheating
  • Automotive systems for temperature regulation
  • Battery management systems to ensure safe operation

With its reliable performance and flexible features, the TC621CEOA from Microchip Technology stands as a top choice for designers and engineers seeking a high-quality temperature sensor for their next project.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess