EN
  • EN
  • DE

LM27CIM5X-2HJ

Part No LM27CIM5X-2HJ
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description SOT-23, 3 Degree Celcious Accurate, 120-150 Degree Celcious Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 140°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp, VTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 15μA
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198042-LM27CIM5X-2HJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27CIM5X-2HJ CAD Model

Description

The LM27CIM5X-2HJ is a precision, low-power temperature switch with an integrated analog temperature sensor from the reputable manufacturer Texas Instruments. This high-quality component is designed to offer a reliable solution for thermal management within electronic systems.

Key Features

  • Integrated Temperature Sensor: The LM27CIM5X-2HJ comes with a built-in temperature sensor that provides accurate temperature readings, ensuring precise control over the thermal aspects of your application.
  • Adjustable Temperature Switch: The device includes an adjustable temperature switch that can be set to a specific threshold, triggering a system response when the temperature exceeds the designated limit.
  • Low-Power Consumption: Designed with power-sensitive applications in mind, this component operates with minimal power consumption, making it ideal for portable and battery-operated devices.
  • Wide Operating Voltage Range: The LM27CIM5X-2HJ is versatile in terms of power requirements, supporting a wide operating voltage range that enhances its compatibility with various electronic systems.
  • High Accuracy: Texas Instruments is known for its commitment to precision, and this temperature switch is no exception, offering high accuracy in temperature detection and control.

Applications

The LM27CIM5X-2HJ is suitable for a diverse range of applications, including but not limited to:

  • System Thermal Protection
  • Environmental Control Systems
  • Industrial Equipment
  • Consumer Electronics
  • Portable and Battery-Powered Devices

Product Specifications

Parameter Value
Package SOT-23
Temperature Accuracy ±3°C
Operating Voltage Range 2.7V to 10V
Output Type Open Drain

For a comprehensive thermal management solution that combines accuracy, efficiency, and versatility, the LM27CIM5X-2HJ from Texas Instruments stands out as a superior choice for designers and engineers alike.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.8619
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0764 $51.9100
59+ $1.7038 $100.5242
91+ $1.6505 $150.1955
126+ $1.5973 $201.2598
162+ $1.5440 $250.1280
217+ $1.3843 $300.3931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,261 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess