EN
  • EN
  • DE

NLV74HC165ADR2G

Part No NLV74HC165ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Shift Shift Register 1 Element 8 Bit 16-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name NLV74HC165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887450-NLV74HC165ADR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC165ADR2G CAD Model

Description

ON Semiconductor NLV74HC165ADR2G

The NLV74HC165ADR2G is a high-performance, 8-bit parallel-load shift register designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the 74HC series, known for its compatibility with CMOS and TTL logic levels and its high noise immunity. The NLV74HC165ADR2G is specifically engineered to provide a reliable and efficient solution for digital data storage and transfer applications.

Key Features

  • Logic Type: Shift Register
  • Number of Circuits: 1
  • Number of Bits per Circuit: 8
  • Shift Register Function: Parallel to Serial
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: Complementary
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Packaging: Tape & Reel (TR)

Product Description

The NLV74HC165ADR2G boasts a parallel-load capability, enabling it to read data from an 8-bit bus and shift it out serially. This feature makes it particularly useful in systems where interfacing with microprocessors or microcontrollers is required, allowing for efficient data acquisition and processing. The device operates over a wide voltage range, making it versatile for various applications and ensuring compatibility with other logic families.

Constructed with ON Semiconductor's high-quality standards, the NLV74HC165ADR2G is designed for surface mount technology (SMT), which makes it ideal for modern, compact electronic assemblies. The device is housed in a small-outline integrated circuit (SOIC) package, contributing to its space-saving attributes. It is supplied in a tape and reel format, facilitating automated assembly processes and ensuring safe handling and shipping.

With its robust performance and ON Semiconductor's commitment to reliability, the NLV74HC165ADR2G is a superb choice for designers who require a dependable shift register for their digital systems. Whether it's for industrial control, data logging, or communication systems, this component delivers the performance and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2460 $50.4300
500+ $0.2019 $100.9500
770+ $0.1956 $150.6120
1,060+ $0.1893 $200.6580
1,370+ $0.1830 $250.7100
1,830+ $0.1641 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess