EN
  • EN
  • DE

ADE7755AN

Part No ADE7755AN
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 24DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Current - Supply 3mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ADE7755
Standard Package 120 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910281-ADE7755AN
Ultra Librarian 3D Model Ultra Librarian ADE7755AN CAD Model

Description

Product Overview: ADE7755AN by Analog Devices Inc.

The ADE7755AN is a high-precision, electrical energy measurement IC produced by Analog Devices Inc., a leader in semiconductor design and manufacturing. This integrated circuit is specifically engineered for the accurate measurement of active energy in residential and commercial power metering applications. The ADE7755AN is designed to interface directly with the conventional analog electricity meter infrastructure, providing an efficient pathway to digital conversion and enhanced metering accuracy.

Key Features:

  • High Accuracy: The ADE7755AN boasts excellent measurement accuracy, which is essential for reliable billing and energy management.
  • On-Chip Power Supply Monitoring: This feature ensures the IC's stable operation even under fluctuating power supply conditions, enhancing the reliability of the metering system.
  • Low Power Consumption: Designed for energy-efficient operation, the ADE7755AN helps in reducing the overall power consumption of the metering system.
  • Pulse Output: The IC provides a pulse output proportional to the active power consumed, facilitating easy integration with existing metering infrastructure.
  • Simple Calibration: Calibration can be performed in software, which simplifies the manufacturing process and allows for fine-tuning to meet various accuracy requirements.

Applications:

  • Residential electricity meters
  • Commercial energy metering
  • Sub-metering systems
  • Energy management systems

The ADE7755AN is packaged in a robust 20-pin PDIP (Plastic Dual In-line Package), making it suitable for through-hole PCB mounting. Its operational temperature range from -40°C to +85°C ensures reliable performance in diverse environmental conditions. By leveraging this IC, meter manufacturers can develop meters that not only meet the stringent accuracy standards set by regulatory bodies but also offer enhanced features such as remote meter reading and advanced energy analytics.

With its focus on accuracy and integration ease, the ADE7755AN from Analog Devices Inc. represents a sophisticated solution for the next generation of energy metering technology.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7514 $97.5028
3+ $40.0011 $120.0033
5+ $38.7514 $193.7570
7+ $37.5005 $262.5035
8+ $36.2508 $290.0064
11+ $32.5005 $357.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess