EN
  • EN
  • DE

AD71156ACPZ-RL

Part No AD71156ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MEASUREMENT ENERGY CSP / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number AD71156
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1345522-AD71156ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD71156ACPZ-RL CAD Model

Description

Product Overview: AD71156ACPZ-RL by Analog Devices Inc.

The AD71156ACPZ-RL is a high-performance, precision operational amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This operational amplifier is renowned for its low noise, high speed, and exceptional accuracy, making it an ideal choice for a wide range of applications including medical devices, test equipment, and professional audio equipment. Its compact package and low power consumption also make it suitable for portable and battery-powered applications.

Key Features

  • Low Noise Performance: The AD71156ACPZ-RL boasts a low noise figure, which is critical for applications that require a high signal-to-noise ratio.
  • High Speed: With its fast settling time and high slew rate, this op-amp is suitable for high-speed signal processing tasks.
  • Precision: Accuracy is paramount in an operational amplifier, and the AD71156ACPZ-RL delivers with its low input offset voltage and low total harmonic distortion (THD).
  • Low Power Consumption: Designed for efficiency, this device requires minimal power, making it ideal for energy-sensitive applications.
  • Dual Supply Operation: The AD71156ACPZ-RL can operate from a dual supply, providing flexibility for various circuit designs.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), this op-amp saves valuable board space.

Applications

  • Professional audio equipment
  • Precision filters
  • Medical instrumentation
  • Analog-to-digital converter drivers
  • Battery-powered devices
  • Test and measurement systems

The AD71156ACPZ-RL from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the electronics market. Whether you're designing a sophisticated audio interface, a sensitive medical instrument, or any other precision-dependent device, this operational amplifier is sure to exceed your performance requirements. Its combination of low noise, high precision, and power efficiency packed in a space-saving design makes it an excellent choice for your next project.

To learn more about the AD71156ACPZ-RL or to place an order, visit the Analog Devices Inc. website or contact your local authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess