EN
  • EN
  • DE

ADSST-AVR-1119ZR

Part No ADSST-AVR-1119ZR
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description PWR MGMT SUPERVISORY / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-1119
Standard Package 1
MSL Level Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345495-ADSST-AVR-1119ZR
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-1119ZR CAD Model

Description

The ADSST-AVR-1119ZR is a cutting-edge component from Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This advanced product is designed to cater to a wide range of applications, including industrial, automotive, communication, healthcare, and consumer electronics, making it an incredibly versatile component for various technological solutions.

Key Features

  • High Precision: The ADSST-AVR-1119ZR is built for accuracy, ensuring precise measurements and control in critical applications.
  • Robust Performance: With its durable design, this product is capable of operating under extreme conditions, maintaining its functionality and reliability over time.
  • Energy Efficient: Analog Devices Inc. has integrated low-power technology into the ADSST-AVR-1119ZR, making it an energy-efficient choice for power-sensitive applications.
  • Advanced Integration: The device includes multiple integrated features that reduce the need for external components, simplifying design and saving space on the PCB.
  • Easy to Implement: Designed with the user in mind, this product offers a user-friendly interface that allows for straightforward integration into various systems.

Applications

The versatility of the ADSST-AVR-1119ZR from Analog Devices Inc. enables it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems that require high reliability and performance under harsh conditions.
  • Industrial control systems where precision and durability are paramount.
  • Communication infrastructure that demands consistent and high-speed data processing.
  • Medical devices that benefit from the product's precision and low power consumption.
  • Consumer electronics where integration and efficiency are crucial for compact and sophisticated devices.

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Product Category Integrated Circuits (ICs)
RoHS Yes
Mounting Style SMD/SMT
Package / Case Standard Packaging

For those looking to enhance their electronic designs with a reliable, efficient, and precise component, the ADSST-AVR-1119ZR from Analog Devices Inc. is an excellent choice that promises to deliver top-notch performance and integration.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $173.1344

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess