EN
  • EN
  • DE

AD22105ARZ-REEL

Part No AD22105ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT HIGH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Thermostat Programmable Active High Open Collector 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD22105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD22105ARZ-REELCT, AD22105ARZ-REEL-ND, AD22105ARZ-REELTR, AD22105ARZ-REELDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859415-AD22105ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD22105ARZ-REEL CAD Model

Description

Product Overview: AD22105ARZ-REEL

The AD22105ARZ-REEL is a high-performance temperature sensor from Analog Devices Inc., renowned for its precision and reliability. This integrated circuit is specifically designed for temperature monitoring and control applications, making it an ideal choice for a wide range of industries, including automotive, industrial, medical, and consumer electronics.

Key Features

  • Temperature Range: The sensor offers a temperature range from -50°C to +150°C, providing a wide span suitable for various environments and applications.
  • Voltage Operation: Operating at a nominal supply voltage of 5V, the AD22105ARZ-REEL is suitable for many electronic systems without requiring complex power management.
  • Accuracy: It boasts an impressive accuracy of ±2°C, ensuring precise temperature readings that are critical for maintaining system stability and performance.
  • Output: The device provides a linear temperature-proportional voltage output, which simplifies interfacing with analog-to-digital converters or direct input to a microcontroller.
  • Package: The sensor comes in a compact SOIC package, making it easy to integrate into space-constrained designs without sacrificing performance.
  • Reel Packaging: Supplied in reel packaging, the AD22105ARZ-REEL is optimized for efficient handling and assembly in automated manufacturing processes.

Applications

The versatility of the AD22105ARZ-REEL makes it suitable for a variety of applications, including but not limited to:

  • Environmental control systems
  • Process control and monitoring
  • Computer thermal management
  • Battery management systems
  • Automotive engine control
  • Medical equipment monitoring

Quality and Support

Analog Devices Inc. is committed to providing high-quality products, and the AD22105ARZ-REEL is no exception. Customers can expect robust support and extensive documentation, including datasheets, application notes, and design resources, to facilitate seamless integration into their projects.

In conclusion, the AD22105ARZ-REEL temperature sensor is a reliable and efficient solution for precise temperature measurement across a multitude of applications. Its combination of accuracy, ease of use, and versatile packaging makes it a valuable component for any temperature-sensing requirement.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7122 $51.4098
22+ $4.6870 $103.1140
34+ $4.5405 $154.3770
46+ $4.3940 $202.1240
59+ $4.2476 $250.6084
79+ $3.8082 $300.8478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess