EN
  • EN
  • DE

LM26CIM5X-SHA

Part No LM26CIM5X-SHA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 70°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197853-LM26CIM5X-SHA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-SHA CAD Model

Description

Introducing the LM26CIM5X-SHA: Precision Temperature Sensor

The LM26CIM5X-SHA is a standout product from Texas Instruments, designed to provide highly accurate temperature sensing solutions for a wide range of applications. This precision temperature sensor is a testament to Texas Instruments' commitment to quality and innovation in the field of electronic components.

Key Features

  • Factory Calibrated: The sensor comes pre-calibrated, which ensures that it delivers accurate temperature readings without the need for additional calibration during manufacturing.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various environments and conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the LM26CIM5X-SHA is ideal for battery-powered and low-power applications.
  • Compact SOT-23 Package: The small form factor allows for easy integration into space-constrained designs while maintaining performance.
  • Simple Interface: The sensor provides a straightforward digital output that simplifies interfacing with microcontrollers and other digital systems.

Applications

The versatility of the LM26CIM5X-SHA makes it suitable for an array of applications, including:

  • Consumer electronics
  • Industrial monitoring systems
  • Automotive systems
  • Portable medical devices
  • Data center environmental controls

Reliability and Support

As a Texas Instruments product, the LM26CIM5X-SHA is backed by a comprehensive support system, including detailed datasheets, application notes, and customer support. This ensures that developers can integrate the sensor into their designs with confidence and receive the assistance they need to optimize its performance in their specific applications.

In conclusion, the LM26CIM5X-SHA from Texas Instruments is an excellent choice for designers looking for a reliable, accurate, and easy-to-use temperature sensor. Its combination of precision, low power consumption, and compact packaging makes it an invaluable component in modern electronic design.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess