EN
  • EN
  • DE

LM26CIM5-VPA

Part No LM26CIM5-VPA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 95°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197846-LM26CIM5-VPA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-VPA CAD Model

Description

Introducing the LM26CIM5-VPA: Precision Temperature Sensor

The LM26CIM5-VPA is a state-of-the-art temperature sensor from Texas Instruments, designed for exceptional accuracy and reliability in a wide range of applications. This precision temperature sensor is ideal for systems that require a high degree of temperature monitoring and control, such as industrial equipment, consumer electronics, and automotive systems.

Key Features

  • High Accuracy: The LM26CIM5-VPA provides outstanding temperature sensing accuracy, ensuring precise monitoring for critical applications.
  • Low Power Consumption: With its energy-efficient design, this sensor is well-suited for battery-powered devices, helping to extend their operational lifespan.
  • Wide Operating Range: This sensor operates over a broad temperature range, making it versatile for use in various environments.
  • Factory-Calibrated: The device comes pre-calibrated, which simplifies the design process and reduces time to market.

Technical Specifications

The LM26CIM5-VPA boasts impressive technical specifications that make it a top choice for temperature sensing needs:

  • Supply Voltage Range: 2.7V to 5.5V
  • Temperature Accuracy: ±3°C from –40°C to 125°C
  • Output Type: Digital output
  • Package: SOT-23, a small form factor suitable for space-constrained applications

Applications

With its robust design and precision, the LM26CIM5-VPA can be integrated into a variety of systems, including:

  • Industrial controls
  • Consumer electronics
  • Mobile devices
  • Automotive systems
  • Portable medical devices

The LM26CIM5-VPA from Texas Instruments is a versatile and reliable solution for your temperature sensing needs. Its precision, coupled with low power consumption and a wide operating range, makes it a preferred choice for designers and engineers looking to enhance the performance of their systems with accurate temperature monitoring.

For more information or to place an order, visit the Texas Instruments website or contact your local distributor. Ensure your designs are equipped with the precision and reliability of the LM26CIM5-VPA temperature sensor.

You May Also Be Interested in

Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9520 $52.3600
130+ $0.7812 $101.5560
200+ $0.7568 $151.3600
275+ $0.7324 $201.4100
355+ $0.7079 $251.3045
475+ $0.6347 $301.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess