EN
  • EN
  • DE

LM57FSPWRQ1

Part No LM57FSPWRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT HI/LO 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -50°C ~ 160°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name LM57
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877542-LM57FSPWRQ1
Ultra Librarian 3D Model Ultra Librarian LM57FSPWRQ1 CAD Model

Description

Product Overview: LM57FSPWRQ1 from Texas Instruments

The LM57FSPWRQ1 is a precision dual-output low-power temperature switch and temperature sensor integrated circuit, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile device is specifically engineered to meet the stringent requirements of automotive applications, making it an ideal choice for temperature monitoring and control in vehicles.

Key Features

  • Dual-Function Device: The LM57FSPWRQ1 combines a temperature switch and an analog temperature sensor in one package, providing a comprehensive temperature monitoring solution.
  • Adjustable Temperature Threshold: Users can set the temperature switch threshold to meet specific system requirements, ensuring precise control and protection.
  • High Accuracy: The device offers excellent accuracy in temperature sensing, which is crucial for maintaining system reliability and performance.
  • Wide Operating Temperature Range: With an operating temperature range that typically extends from -40°C to 130°C, the LM57FSPWRQ1 can reliably function in a variety of harsh automotive environments.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, making it suitable for battery-operated systems.
  • Robust Design: The LM57FSPWRQ1 is built to withstand the rigorous conditions of automotive applications, including exposure to vibration, shock, and extreme temperatures.

Applications

The LM57FSPWRQ1 is versatile and can be used in various automotive applications, including:

  • Engine cooling systems
  • Transmission systems
  • Battery management systems
  • HVAC systems
  • Power supply systems

Quality and Reliability

As with all Texas Instruments products, the LM57FSPWRQ1 is designed with a focus on quality and reliability. It adheres to the rigorous standards set for automotive-grade components, ensuring optimal performance even under the most demanding conditions. The device is also AEC-Q100 qualified, which is a critical requirement for automotive integrated circuits, providing additional assurance of its suitability for vehicle applications.

Whether you are developing advanced automotive systems or looking for a reliable temperature sensing solution, the LM57FSPWRQ1 from Texas Instruments offers the performance, durability, and precision you need.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess