EN
  • EN
  • DE

MC74VHC1GT66DF2G

Part No MC74VHC1GT66DF2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 40 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
-3db Bandwidth 180MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 044563-MC74VHC1GT66DF2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT66DF2G CAD Model

Description

ON Semiconductor MC74VHC1GT66DF2G Analog Switch

The MC74VHC1GT66DF2G is a high-performance, single-pole, single-throw (SPST) analog switch designed by ON Semiconductor, a leader in energy-efficient innovations. This versatile component is a part of the VHC family, which is known for its low power consumption and high speed. It is crafted to deliver precision and reliability in a variety of applications, ranging from signal routing and data acquisition systems to communication devices.

Constructed with silicon gate CMOS technology, the MC74VHC1GT66DF2G ensures a high level of functionality while maintaining a low power dissipation. It has a very low ON resistance and a minimal charge injection, making it an excellent choice for most analog switching applications. The device operates over a wide voltage range of 2V to 6V, providing flexibility for different circuit designs and compatibility with TTL (Transistor-Transistor Logic) levels.

The switch is bidirectional and can be used in both analog and digital applications. It features a control input (pin) that is TTL logic compatible, allowing for a seamless integration with digital components. Additionally, the MC74VHC1GT66DF2G boasts a high bandwidth, which makes it suitable for high-frequency applications without significant signal attenuation.

This ON Semiconductor analog switch comes in a compact SC-70 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance and makes it a great choice for portable and miniaturized electronic devices. The package is also lead-free and RoHS compliant, ensuring adherence to environmental regulations and standards.

In summary, the MC74VHC1GT66DF2G from ON Semiconductor is a high-quality analog switch that combines low power operation with high-speed performance. Its robust design, along with a wide operating voltage range and compatibility with TTL logic levels, makes it a versatile component suitable for a wide range of applications. Whether you're working on signal processing, communications, or any other system requiring a reliable switching solution, the MC74VHC1GT66DF2G is an excellent choice.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess