Products specifications

Terminal Type Circular
Stud/Tab Size 10 Stud
Thickness 0.040" (1.02mm)
Width - Outer Edges 0.380" (9.65mm)
Length - Overall 1.030" (26.16mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Insulated
Color Yellow
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636783-94740
Ultra Librarian 3D Model Ultra Librarian 94740 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL / 1 Position Housing Connector Female, Receptacle Natural 0.250" (6.35mm)
Need more? Email Us
ECAD model for 1969507-2
TE Connectivity
CONN RING CIRC 22-26AWG #10
Need more? Email Us
ECAD model for 2-324075-1
Eaton Bussmann
TERM LUG 4-600MCM-2LUGS
Need more? Email Us
ECAD model for LUG2-2
TE Connectivity
CONN QC TAB 17-28AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 17-28 AWG Crimp Connector Non-Insulated
Lowest to $0.0658
ECAD model for 293041-1
Panduit Corp
CONN RING CIRC 12-16AWG #10
Need more? Email Us
ECAD model for PV12-10HDR-D
Panduit Corp
CONN RING CIRC 10-12AWG #1/4
Need more? Email Us
ECAD model for PV10-14RX-L
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
ECAD model for LCA2/0-38F-X
Phoenix Contact
CONN RING CIRC 14-18AWG M10
Need more? Email Us
ECAD model for 3240082
TE Connectivity
H3930ET/R4000
Need more? Email Us
ECAD model for 1-1627169-2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention