EN
  • EN
  • DE

MTCH652-I/SS

Part No MTCH652-I/SS
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC BOOST CONVERTER 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Type Converter
Input Type Digital
Output Type Analog
Current - Supply 200 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1499173-MTCH652-I/SS
Ultra Librarian 3D Model Ultra Librarian MTCH652-I/SS CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess