EN
  • EN
  • DE

LD1117ADT50TR

Part No LD1117ADT50TR
Manufacturer STMicroelectronics
Description LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195777-LD1117ADT50TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD1117ADT50TR CAD Model

Description

STMicroelectronics LD1117ADT50TR Voltage Regulator

The LD1117ADT50TR from STMicroelectronics is a robust and reliable low-dropout voltage regulator designed to provide a fixed 5V output with a maximum current of 1.3A. This component is part of the LD1117A series, which is known for its high efficiency and low voltage drop, making it an ideal solution for a wide range of applications requiring stable power supply.

The device is housed in a DPAK (TO-252) surface-mount package, ensuring a compact footprint that is perfect for space-constrained applications. Its design is optimized for low voltage applications, and it is capable of maintaining a low dropout voltage of just 1.2V at maximum load, which enhances its efficiency and makes it suitable for battery-powered devices.

One of the key features of the LD1117ADT50TR is its built-in thermal overload protection, which safeguards the device and the system it powers from damage due to excessive heat. Additionally, the voltage regulator includes short-circuit protection and a Safe Operating Area (SOA) control, which ensures reliable operation even under extreme conditions.

The versatility of the LD1117ADT50TR is further enhanced by its wide input voltage range, accepting voltages from 6.5V to 15V. This flexibility allows designers to use the device in a variety of circuits without worrying about input voltage variations. Moreover, the regulator provides excellent line and load regulation, ensuring a stable output voltage even with changes in input voltage or load conditions.

For noise-sensitive applications, the LD1117ADT50TR excels with its low output noise characteristics, making it an excellent choice for audio, RF, and precision instrumentation systems. The device can be easily used in conjunction with external capacitors to further reduce the output noise.

In summary, the LD1117ADT50TR from STMicroelectronics is a high-performance, fixed-output voltage regulator that delivers reliability, efficiency, and precision. Its protective features, combined with its small form factor and noise reduction capabilities, make it a top choice for engineers and designers looking to create stable and efficient power supply solutions.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess